![]() | ![]() | ![]() |
Centrifugal Pump. Image Credit: OMEGA Engineering, Inc. | Peristalic Hose Pump. Image Credit: Wilden Pump & Engineering, LLC. | Double Diaphragm Slurry Pump . Image Credit: Trebor International
Pumps are devices used to generate flow to move fluids and slurries from one point to another within a system. They vary widely in scope and function based on their design and mechanism. Selecting the right pump for an application requires an understanding and analysis of pump operation, components, performance specifications, features, and applications.
Axial Flow Pumps (80 suppliers)
Bellhousings (pump to motor) (20 suppliers)
Bladder Pumps (13 suppliers)
Booster Pumps (277 suppliers)
Cantilever Pumps (82 suppliers)
Centrifugal Pumps (1,170 suppliers)
Chemical Pumps (541 suppliers)
Condensate Pumps (189 suppliers)
Cryogenic Pumps (43 suppliers)
DC Powered Pumps (151 suppliers)
Diaphragm Pumps (573 suppliers)
Dosing Pumps (203 suppliers)
Drum Pumps (258 suppliers)
Explosion Proof Pumps (94 suppliers)
Fluid Transfer Pump Systems (263 suppliers)
Fountain Pumps (38 suppliers)
Fuel Dispensing Equipment (101 suppliers)
Gear Pumps (543 suppliers)
Grinder Pumps (132 suppliers)
Hand Pumps and Foot Pumps (292 suppliers)
Hydraulic Pumps (689 suppliers)
Impellers (138 suppliers)
Injection Pumps (108 suppliers)
Jet Pumps (121 suppliers)
Lift Stations (78 suppliers)
Liquid Handling Pumps (2,267 suppliers)
Magnetic Drive Pumps (260 suppliers)
Mechanical Vacuum Pumps and Systems (244 suppliers)
Metering Pumps (464 suppliers)
Mud Pumps (89 suppliers)
Peristaltic Pumps (313 suppliers)
Piston Pumps and Plunger Pumps (603 suppliers)
Plastic Pumps (184 suppliers)
Positive Displacement Pumps (668 suppliers)
Progressing Cavity Pumps (191 suppliers)
Rotary Lobe Pumps (139 suppliers)
Rotary Vane Vacuum Pumps and Systems (178 suppliers)
Sampling Pumps (75 suppliers)
Sanitary Pumps (190 suppliers)
Screw Pumps (159 suppliers)
Self Priming Pumps (356 suppliers)
Sewage Pumps (393 suppliers)
Slurry Pumps (132 suppliers)
Submersible Pumps (759 suppliers)
Sump Pumps (311 suppliers)
Syringe Pumps (66 suppliers)
Trash Pumps (139 suppliers)
Triplex Pumps (70 suppliers)
Turbine Pumps (249 suppliers)
Utility Pumps (126 suppliers)
Vacuum Pumps and Vacuum Generators (843 suppliers)
Wastewater Pumps (467 suppliers)
Water Pumps (861 suppliers)
Well Pumps (189 suppliers)
Pump Operation
Every pump can be classified to some extent based on its mechanism or method of operation. For more information on these classifications and what they mean, see GlobalSpec's Pump Types page.
Components
Pumps are made up of a variety of standard and nonstandard parts depending on their type and application. GlobalSpec's Pump Components page provides an overview of these different parts.
Performance Specifications
Understanding and interpreting performance specifications is a crucial part of correctly sourcing a pump for a specific system or application. For an overview of the most important pump specifications and what they mean, visit GlobalSpec's Pump Flow page.
Features
Pumps may have a number of different features that add or enhance operation and functionality in a given application. Features include accessories, construction methods, materials, performance aspects, and power sources. GlobalSpec's Pump Features page contains a complete list and explanation of these different features.
Applications
A number of pump categories on GlobalSpec are organized based on pump application. Specifically, pumps can be classified based on a specific function they perform, or on the type of media that they handle. The Pump Applications page on GlobalSpec examines these different types of pumps.
Other Information
Standards
Pump standards provide guidelines and consensus for the design and operation of pumping systems. A number of organizations provide these standards, some for specific industries or applications.
- American National Standards Institute (ANSI) / Hydraulic Institute (HI) – ANSI is a private non-profit organization that collects consensus standards on different types of products. HI creates product standards that define all aspects of pump products. In conjunction, ANSI/HI standards help manufacturers and purchasers make informed decisions on pump design to enhance performance.
- American Petroleum Institute (API) – API is the largest U.S. trade association for the oil and natural gas industry. They provide industry-specific standards for pumps in order to improve system efficiency and cost-effectiveness, comply with regulatory requirements, and ensure safety.
- ASTM International – Formerly known as the American Society for Testing and Materials, ASTM is a leading developer of international voluntary consensus standards. They provide a number of technical standards and specifications for different classifications of pumps.
- International Organization for Standardization (ISO) – ISO is the largest developer of voluntary international standards. They provide technical specifications and standards for numerous different types of pumps and components.
Terminology
For definitions of commonly used terms used when dealing with pumps, see GlobalSpec's Pump Terminology page.