-
Supplier: Positech Corporation
Description: These grippers expand inside the core and are ideal for roll handling. A custom end effector can bu used to move the roll from a horizontal to a vertical position and load or unload a winder. This gripper can also be used to grip the ID of parts that require a secondary operation.
- Use: Bar / Pipe, General Industrial
- Features: Other
-
Supplier: Accuris
Description: MULTI-GRIP BREAK MANDREL BLIND RIVETS
-
Supplier: Accuris
Description: Metric Multi-Grip Flush Break Pull Mandrel Self-Plugging Blind Rivets
-
-
Supplier: Accuris
Description: RIVETS - MULTI-GRIP SPLIT SELF PLUGGING PULL MANDRELS WITH SECONDARY LOCKING FEATURE
-
Supplier: Accuris
Description: RIVETS - BLIND STEEL WIDE GRIP RANGE CAPTURED BREAK STEM MANDREL CATEGORY 540.630
-
Supplier: LeBlond Ltd.
Description: Expanding Mandrels K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's
-
Supplier: LeBlond Ltd.
Description: Expanding Mandrels K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's
-
Supplier: LeBlond Ltd.
Description: Expanding Mandrels K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's
-
Supplier: LeBlond Ltd.
Description: Expanding Mandrels K.O. LEE Expanding Mandrels are a time-tested tool for grinding, turning and milling operations. Used in production lines, tool rooms and home work shops, these mandrels will hold work from thin sleeves and bushings to heavy casting and forgings. K.O. LEE's
-
Supplier: SpeedBear Fasteners
Description: Aluminum body/ steel mandrel dome head style closed end sealingrivets. Grip range of .063 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.375 inch
- Features: Other
-
Supplier: SpeedBear Fasteners
Description: 120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.062 to 0.25 inch
- Shear Strength: 1,535 lbs
- Head Type: Countersunk
-
Supplier: SpeedBear Fasteners
Description: Large flange head, aluminum body and carbon steel mandrel rivets with a grip range of .031 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.375 to 0.5 inch
- Shear Strength: 1,535 lbs
- Rivet Type: Blind
-
Supplier: SpeedBear Fasteners
Description: Low profile head, blind breakstem rivets with aluminum body and carbon steel mandrel. Grip range of .031 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.062 to 0.25 inch
- Shear Strength: 1,535 lbs
- Rivet Type: Blind
-
Supplier: Chiorino, Inc.
Description: Endless rubber mandrel made belts. These belts are capable of meeting most applications required for the warehouse handling and postal automation sectors. Features of the Chiorino conveyor and process belts: Absolutely flat High resistance to abrasion Wide range of surface finishing Optimum
Find Suppliers by Category Top
More Information Top
-
Robot Grippers
The bobbins are internally prehended by the mandrel gripper and deposited onto the pallet.
-
Code of construction practice production technique
Röhm GmbH Sontheim force jaw chuck, NC tensioners, mandrel , grippers , clamping sets www.roemheld.de .
-
Logistics
Their main differentiators are their engine type (diesel, LPG, or electric), add-on devices (e.g. fork, clamp, mandrel , gripper , and lifting platforms), steering (four-wheel drive and three-wheel drive) and tires (large and small pneumatic tires or solid rubber tires).
-
ZTS412
Typical uses for Guterl H-l 1 are forging dies, pierce and draw punches, dummy blocks, extrusion mandrels , gripper dies, die-casting dies, aluminum extrusion dies and hot-heading dies.
-
ZTS394
Typical uses are forging dies, pierce and draw punches, dummy blocks, extrusion mandrels , gripper dies, die-casting dies, aluminum extrusion dies and hot-heading dies.
-
ZTS33
Applications: 2-B (LC) :-Hoc forming and swaging dies, hoc punches and shear blades, nut piercers, hot trimming and extrusion dies, forging mandrels , gripper and rivet dies, brass and aluminum die casting dies.
-
Logistics
These differ mainly in the drive form (Diesel, gas and electric motor), the mounted implement (e.g., fork, clip, mandrel , grippers and lifting platform), the control (four wheels and three wheels) and the tire (large and small luftbefüllte or full rubber tires).
-
ZTS488
Injection, compression and transfer molds for plastic fabrication; hot and cold shear blades and cropping tools; cold-heading dies; punches and chisels; machine parts (rolls, grippers , mandrels , etc.).
-
ZTS352
Bolt header dies, chipping and caulking chisels, circular pipe cutters, concrete drills, expander rolls, forging dies, forming dies, grippers , mandrels , punches, pneumatic tools, rivet busters, scarfing tools, swaging dies, shear blades, track tools.
-
Manufacturing Processes 4
Visible in the diagram are the round saddle, mandrel and manipulator gripper .
Indicates content that may require registration and/or purchase.