Stock materials such as wire rope, fabrics, stock extrusions, strip, bar or sheet materials.
Stock Fabricated Materials and Shapes Categories

Balls and Sphere Shapes (209 suppliers)

Balls and sphere shapes are used in products that require a spherical component. Examples include bearings, ball screws, valves, flow meters, and gages. Balls and sphere shapes are made from materials such as glass, metals, plastics, and ceramics.

Ceramic Balls (71 suppliers)

Ceramic balls are spherical, rolling elements that provide higher stiffness, lower thermal expansion, lighter weight, increased corrosion resistance, and higher electrical resistance than steel balls. They are made from a variety of ceramic materials.

Composite Panels (160 suppliers)

Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels.

Expanded Sheet Materials (49 suppliers)

Expanded sheet materials are designed with patterns of diamond-shaped openings and are produced by slitting and stretching the sheet materials.

Industrial Tapes (5,802 suppliers)

Industrial tapes are used for adhesive bonding, thread sealing, masking, packaging, wrapping, electrical insulation, and other specialized applications.

Link Chain (235 suppliers)

Link chain includes loop, welded, weldless, sash, jack, ball, beaded, plumbers, safety, and coil chains for lifting, securing, lashing, mooring, rigging, security, keeping, traction, actuation and other applications.

Mechanical Control Cables (66 suppliers)

Mechanical control cables provide a push-pull or other action to mechanically actuate components. Mechanical control cables consist of mechanical cable with attached eyes, forks, studs, handles or other fittings.

Mesh (339 suppliers)

Mesh consists of wires or fibers woven or knitted into a grid or screen pattern to create a semi-permeable barrier.

Metal Balls (126 suppliers)

Metal balls are rolling, spherical elements that exhibit greater strength and toughness than plastic and ceramic balls. They have a sufficient hardness for many industrial ball applications, and most products are electrically conductive. Some steel, nickel, and cobalt balls can be magnetized. Metal balls made from certain alloys can also provide corrosion resistance and refractory resistance.

Metal Shapes and Stock (7,566 suppliers)

Shaped metal parts and metal stock. They are fabricated through various processes and available in many different forms and sizes.

Metallized and Coated Films (123 suppliers)

Metallized and coated films have a coating or thin metal film for decorative or functional applications.

Netting (238 suppliers)

Netting is an open-meshed material used to protect, filter, or restrict. Netting products range from extremely fine fiber mesh to industrial-grade material netting.

Overlays and Veneers (76 suppliers)

Overlays, veneers and surfacing materials are bonded to a surface to impart a decorative finish or graphical pattern.

Paper and Paperboard Materials (561 suppliers)

Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.

Perforated Sheet Materials (162 suppliers)

Perforated sheet materials are used as screens in separators, walkways, sunscreens, ventilation, and decorative coverings. They are constructed by machining or punching holes in a piece of sheet metal or plastic.

Plastic and Rubber Balls (63 suppliers)

Plastic and rubber balls are rolling, spherical elements that have low friction values and require little or no lubrication. They are lighter than metal balls and resistant corrosion and abrasion. Some plastic balls resist high temperatures, but others do not. Rubber balls are characterized by a high degree of flexibility and elasticity.

Plastic Shapes and Stock (1,717 suppliers)

Shaped plastic parts and plastic stock. They are fabricated through various processes and available in many different forms and sizes.

Printed Circuit Substrate Materials (PCB / PWB) (173 suppliers)

Printed circuit materials have copper-clad surfaces for the fabrication of electronic and electrical circuitry on printed circuit boards (PCBs), printed wiring boards (PWB) and flexible circuits. They include materials for flexible film circuit and membrane switches, as well as rigid laminates for circuit boards

Release Liners (115 suppliers)

Release liners are paper or film materials with specialized non-stick coatings for adhesive tape, sealant, composite handling, dispensing and processing applications.

RF and Microwave Laminates (36 suppliers)

RF and microwave laminates are used as substrates for radio frequency (RF) and microwave communication systems and electronics. They are designed to meet the demanding performance standards for higher-frequency applications.

Screens (128 suppliers)

Screens consist of a surface with openings of specific sizes.  They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming.  Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects. 

Tarpaulins (238 suppliers)

Tarpaulins are used to provide cover and protection from exposure to rain, sunlight, and other environmental conditions.

Tire Protection Chains (21 suppliers)

Tire protection chains are used to reduce the danger of tire puncture from sharp rocks, heat, scrap metal or other hazards.

Waterproofing Membranes (136 suppliers)

Waterproofing membranes consist of waterproof plastic, rubber, or coated fabric materials. When properly installed, they are used to prevent the ingress of water into foundations, roofs, walls, basements, buildings and structures.

Wire Rope and Mechanical Cable (396 suppliers)

Wire rope and mechanical cable is wound from high-strength metal strands for structural, mechanical actuation and motion control applications.

Wire Rope Fittings and Cable Fittings (248 suppliers)

Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies.
Advertisement
Advertisement

UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Category: Balls and Sphere Shapes
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.