Instruments and sensors for measuring or controlling the pressure applied to a surface from a liquid, bulk material or discrete component.
Pressure Sensing Categories

Digital Pressure Gauges (294 suppliers)

Digital pressure gauges use electronic components to convert applied pressure into usable signals. The gauge readout has a digital numerical display.

Mechanical Pressure Gauges (539 suppliers)

Analog pressure gauges are mechanical devices that include bellows, Bourdon tubes, capsule elements and diaphragm element gauges.

Pressure Controllers (276 suppliers)

Pressure controllers accept input from pressure sensors, transmitters, gauges, and other devices and subsequently control adjustment to the pressure to maintain or achieve the desired pressure level.

Pressure Gauges (1,160 suppliers)

Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications.  Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.

Pressure Instruments (284 suppliers)

Pressure instruments are used to measure, monitor, record, transmit or control pressure.

Pressure Scanners (4 suppliers)

Pressure scanners allow the signal delivered to an instrument to be scanned or switched between multiple pressure sensors. Multi-channel pressure scanners increases the throughput and productivity of costly instrumentation.

Pressure Sensitive Safety Edges and Safety Bumpers (45 suppliers)

Pressure-sensitive safety edges and safety bumpers are machine safeguarding devices that sense changes in pressure.

Pressure Sensors (1,185 suppliers)

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.

Pressure Switches (760 suppliers)

Pressure switches are actuated by a change in the pressure of a liquid or gas.  They activate electromechanical or solid-state switches upon reaching a specific pressure level.

Pressure Transmitters (658 suppliers)

Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.

Safety Mats (158 suppliers)

Safety mats are presence-sensing devices used to guard a floor area around a machine or robot.

Tactile Pressure Sensors (15 suppliers)

Tactile pressure sensors are used to detect the pressure distribution between a sensor and a target.

Vacuum Gauges and Instruments (219 suppliers)

Vacuum gauges are devices for measuring vacuum or sub-atmospheric pressures.

Vacuum Sensors (126 suppliers)

Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.

Vacuum Switches (115 suppliers)

Vacuum switches are a type of pressure switch that functions in the vacuum end of the pressure spectra. They measure vacuum pressure (negative pressure). 
Advertisement
Advertisement

UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Category: Digital Pressure Gauges
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.